EN
  • EN
  • DE

ELS31-V Rel.2

Part No ELS31-V Rel.2
Manufacturer Thales DIS (formerly Gemalto)
Catalog RF Transceiver Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Thales DIS (formerly Gemalto)
Series Cinterion ELS31
Package Tape & Reel
Product Status Obsolete
RF Family/Standard Cellular
Protocol LTE
Modulation 64-QAM
Frequency 700MHz, 1.7GHz/2.1GHz (AWS)
Data Rate 10.2Mbps
Power - Output 23dBm
Sensitivity -103dBm
Serial Interfaces UART, USB, SPI, GPIO, I²C
Antenna Type Antenna Not Included
Utilized IC / Part Sequans SQN3223
Voltage - Supply 3.3V ~ 4.5V
Current - Transmitting 60mA ~ 810mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 90°C
Package / Case 114-LGA Module
Base Product Number ELS31
MSL Level 4 (72 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1316100-ELS31-V Rel.2
Ultra Librarian 3D Model Ultra Librarian ELS31-V Rel.2 CAD Model

Description

The Cinterion ELS31 RF Transceiver Module is a high-performance, LTE cellular modem that operates on frequencies of 700MHz, 1.7GHz/2.1GHz (AWS).

  • IC: Sequans SQN3223
  • Data Rate: Up to 10.2Mbps
  • Applications: Industrial automation, security systems, smart metering
  • Package: 114-LGA
  • Temperature Range: -40°C to 90°C

You May Also Be Interested in

Ai-Thinker
LORAWAN MODULE,ASR6601CB,470MHZ
Lowest to $5.0724
Quectel
RF TXRX MOD SMD
Lowest to $41.8274
Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $28.8600
Quectel
Linear IC
Lowest to $224.0863
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $3.3406
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.0305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess