The MUR1620G is a fast recovery rectifier diode designed for high-speed switching applications. It is manufactured by Thinki Semiconductor Co., Ltd. This diode is commonly used in circuits requiring efficient and rapid switching, minimizing power loss and enhancing overall performance. The MUR1620G is available in a variety of packages to suit different mounting and thermal management requirements.
Applications
- Switching Power Supplies
- Freewheeling diodes
- Polarity protection
- Inverters
- Converters
Features
- High Surge Current Capability
- Low Forward Voltage Drop
- High-Speed Switching
- High Reliability
- Glass Passivated Chip Junction
- RoHS Compliant
Benefits
- Improved Efficiency in Switching Circuits: The fast recovery time reduces power losses, contributing to higher overall efficiency.
- Enhanced Reliability: The robust design and construction ensure stable performance under various operating conditions.
- Simplified Circuit Design: The consistent electrical characteristics simplify the design and optimization of power electronic circuits.
- Reduced Heat Dissipation: Lower forward voltage drop and faster switching times result in less heat generation, improving thermal management.
- Protection of sensitive components: Acts as a freewheeling diode, protecting switching components from reverse voltage spikes.
Additional Details
The MUR1620G features a repetitive peak reverse voltage (VRRM) of 200V and a maximum average forward rectified current (IF(AV)) of 16A. It has a typical reverse recovery time (trr) of around 35 ns. This diode is designed to operate within a wide temperature range, typically from -65°C to +175°C. The package is typically molded plastic case with leads intended for through-hole mounting. The device is designed to withstand high surge currents making it suitable for applications exposed to voltage transients. This component is commonly used to protect downstream components in power supplies and motor drives.