EN
  • EN
  • DE

THX206H

Part No THX206H
Manufacturer THX
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer THX
Win Source Part Number 365863-THX206H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THX206H CAD Model

Description

The THX206H is a highly integrated power switch primarily designed for use in offline AC-DC power supply applications. It combines a PWM controller with a power MOSFET to deliver a cost-effective and compact solution for various power conversion needs. This IC is suitable for applications such as mobile chargers, adapters, and auxiliary power supplies.

Applications

  • Mobile phone chargers
  • Adapters for portable devices
  • Standby power supplies for appliances
  • LED lighting power supplies

Features

  • Integrated PWM controller and power MOSFET
  • High-voltage start-up circuit
  • Current-mode PWM control
  • Cycle-by-cycle current limiting
  • Over-temperature protection (OTP)
  • Over-voltage protection (OVP)
  • Under-voltage lockout (UVLO)
  • Frequency jittering for improved EMI performance

Benefits

  • Reduced component count simplifies the design process
  • High efficiency operation minimizes energy waste
  • Comprehensive protection features ensure system reliability
  • Small package size allows for compact designs
  • Improved EMI characteristics reduce noise
  • Cost-effective power supply solution

Additional Details

The THX206H employs a current-mode PWM control scheme, which provides excellent line regulation and load regulation. The integrated high-voltage start-up circuit eliminates the need for external start-up resistors, improving efficiency and reducing BOM cost. The cycle-by-cycle current limiting function provides immediate protection against over-current conditions. The frequency jittering feature helps to spread the EMI energy, making it easier to meet EMI standards. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper usage and optimal performance.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $4.3014
EPCOS (TDK)
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,245 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess