EN
  • EN
  • DE

VG035CHXT6.8KOHM

Part No VG035CHXT6.8KOHM
Manufacturer Tocos
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981443-VG035CHXT6.8KOHM
Categories OEM Parts(T-Z)
Manufacturer Tocos
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VG035CHXT6.8KOHM CAD Model

Description

The VG035CHXT6.8KOHM is a trimming potentiometer manufactured by Tocos. It's a variable resistor used to adjust or fine-tune circuits during calibration or in applications where adjustable resistance is needed. The 6.8kOhm refers to its resistance value.

Applications:

  • Calibration Circuits: Used in electronic devices for precise calibration of voltage, current, or frequency.
  • Audio Equipment: Can be found in amplifiers and mixers for volume control or tone adjustment.
  • Sensor Adjustment: Employed in sensor circuits to calibrate the sensor output.
  • Power Supply Adjustment: Used to adjust the output voltage of power supplies.

Features:

  • Trimming Potentiometer: Designed for infrequent adjustment or fine-tuning.
  • 6.8 kOhm Resistance: Specific resistance value for the potentiometer.
  • Through-Hole Mounting: Designed to be mounted through holes in a printed circuit board.
  • Compact Size: Allows for use in space-constrained applications.

Benefits:

  • Precise Adjustment: Allows for fine-tuning of circuit parameters.
  • Cost-Effective: Provides a low-cost solution for adjustable resistance.
  • Easy to Use: Simple to adjust with a screwdriver or similar tool.
  • Wide Range of Applications: Can be used in various electronic circuits.

Additional Details:

This potentiometer typically features a rotational adjustment mechanism, allowing the user to vary the resistance between its terminals. The adjustment is usually performed with a small screwdriver. It is generally used in circuits where occasional adjustments are needed, rather than continuous control. Consider its power rating and temperature coefficient when selecting it for a specific application. Refer to the datasheet for the exact mechanical dimensions, electrical characteristics, and other relevant specifications.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess