EN
  • EN
  • DE

1156AS-4R7M

Part No 1156AS-4R7M
Manufacturer Toko America Inc.
Catalog Hard To Find
Description Fixed Inductors for Surface Mounting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 1121105-1156AS-4R7M
Manufacturer Homepage www.toko.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1156AS-4R7M CAD Model

Description

The 1156AS-4R7M is a shielded power inductor manufactured by Toko America Inc. It is designed for use in DC-DC converters and power supply circuits, providing energy storage and filtering to improve efficiency and reduce noise. The '4R7M' indicates an inductance value of 4.7μH (microhenries) and a tolerance of ±20%.

Applications:

  • DC-DC converters
  • Power supply circuits
  • Voltage regulators
  • Filtering applications
  • Energy storage

Features:

  • Shielded construction
  • High current capability
  • Low DC resistance (DCR)
  • Compact size
  • Surface mount design

Benefits:

  • Provides efficient energy storage in power supply applications.
  • Reduces electromagnetic interference (EMI) due to its shielded design.
  • Minimizes power loss with its low DC resistance.
  • Enables compact and space-saving circuit designs.
  • Offers reliable performance in demanding environments.

Additional Details:

The shielded construction of the 1156AS-4R7M inductor is crucial for minimizing electromagnetic interference, making it suitable for use in sensitive electronic devices. The high current capability allows it to handle significant power levels without saturating. The low DC resistance reduces power loss, improving the overall efficiency of the circuit. The inductance value is critical for determining the operating frequency and performance of the DC-DC converter or power supply. Proper selection of the inductor's characteristics is essential to optimize circuit performance and ensure reliable operation. The datasheet provides detailed specifications, including inductance tolerance, saturation current, DC resistance, and operating temperature range.

In summary, the 1156AS-4R7M is a high-quality shielded power inductor that offers efficient energy storage, low EMI, and reliable performance in various power supply and DC-DC converter applications.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess