EN
  • EN
  • DE

#646FY-221K=P3

Part No #646FY-221K=P3
Manufacturer Toko America Inc.
Catalog Fixed Inductors
Description Fixed Ind 220UH 290MA 1.35 Ohm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Nonstandard
Composition Wirewound
Current 3 A
Current Rating 290 mA
DC Resistance (DCR) 1.35 Ω
Depth 7.6 mm
Height 4.8 mm
Height - Seated (Max) 5.1054 mm
Inductance 220 µH
Lead Free Yes
Length 7.3 mm
Max DC Current 290 mA
Mount Surface Mount
Packaging Bulk
RoHS Compliant
Shielding Unshielded
Test Frequency 100 kHz
Tolerance 10 %
Width 7.3 mm
Win Source Part Number 1039663-#646FY-221K=P3
Categories Fixed Inductors
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian #646FY-221K=P3 CAD Model

Description

The Toko America Inc. 884139 is a surface mount fixed inductor with a nonstandard case/package.

  • Inductance: It has an inductance of 220 µH and a tolerance of 10%.
  • Material: The inductor is composed of wirewound material and has a DC resistance (DCR) of 1.35 Ω.
  • Current: It can handle a maximum DC current of 290 mA and has a rated current of 3 A.
  • Dimensions: The inductor has a length of 7.3 mm, a width of 7.3 mm, and a height of 4.8 mm.
  • Shielding and Test Frequency: It is unshielded and has a test frequency of 100 kHz.
  • Compliance: The Toko America Inc. 884139 is RoHS compliant and is lead-free.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess