EN
  • EN
  • DE

TK11122CSCL-G

Part No TK11122CSCL-G
Manufacturer Toko America Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Linear Voltage Regulator IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Toko America Inc.
Win Source Part Number 217144-TK11122CSCL-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK11122CSCL-G CAD Model

Description

The TK11122CSCL-G is a surface-mount inductor manufactured by Toko America Inc. This inductor is designed for a variety of high-frequency applications, offering a balance of inductance, current handling capability, and compact size. It is part of Toko's broader line of inductors aimed at meeting the demands of modern electronic devices.

Applications

  • RF circuits: Used in radio frequency applications for filtering and impedance matching.
  • Mobile communication devices: Employed in smartphones and tablets for impedance matching and filtering.
  • Wireless communication systems: Integral in wireless routers and base stations.
  • Power supply circuits: Used in DC-DC converters for energy storage and filtering.
  • Filtering circuits: Used in various filtering applications to reduce noise and interference.

Features

  • Surface mount design: Facilitates automated assembly and compact designs.
  • High Q value: Ensures low energy loss and efficient performance.
  • Tight tolerance: Provides consistent and predictable performance across different units.
  • Compact size: Suitable for space-constrained applications.
  • RoHS compliant: Meets environmental regulations, ensuring the product is free of hazardous substances.

Benefits

  • Improved signal quality: High Q value minimizes signal loss and distortion.
  • Reduced power consumption: Efficient energy transfer minimizes power waste.
  • Stable performance: Tight tolerance ensures consistent performance across operating conditions.
  • Simplified assembly: Surface mount design facilitates automated assembly processes.
  • Environmental compliance: RoHS compliance ensures the product meets environmental standards.

Additional Details

Specific electrical characteristics of the TK11122CSCL-G, such as inductance value, self-resonant frequency (SRF), and DC resistance (DCR), vary. Consult the datasheet provided by Toko America Inc. for precise specifications to ensure proper integration into your application. The materials used in the construction of this inductor are chosen for their high-frequency performance and reliability. Careful consideration should be given to the soldering profile during assembly to ensure proper component attachment and functionality.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess