EN
  • EN
  • DE

TK71735SCL-G

Part No TK71735SCL-G
Manufacturer Toko America Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Linear Voltage Regulator IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Toko America Inc.
Win Source Part Number 217556-TK71735SCL-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK71735SCL-G CAD Model

Description

The TK71735SCL-G is a common mode choke manufactured by Toko America Inc. It is specifically designed to suppress common mode noise in various electronic circuits and systems. This component helps to improve signal quality, reduce electromagnetic interference (EMI), and ensure electromagnetic compatibility (EMC). Common mode chokes are passive devices that attenuate common mode currents while allowing differential mode currents to pass through with minimal impedance.

Applications:

  • USB Interfaces: Filters common mode noise in USB data lines to ensure reliable data transmission and prevent data corruption.
  • CAN Bus Systems: Reduces noise and interference in automotive and industrial CAN bus networks, enhancing communication reliability.
  • LVDS (Low-Voltage Differential Signaling): Improves signal integrity in high-speed data transmission applications, such as display panels and imaging systems.
  • Ethernet Interfaces: Filters common mode noise in Ethernet connections (10/100/1000 Base-T), ensuring stable and reliable network performance.
  • Audio/Video Equipment: Suppresses noise in audio and video signal paths, resulting in clearer sound and sharper images.

Features:

  • High Common Mode Impedance: Provides significant attenuation of common mode noise over a broad frequency range.
  • Low Differential Mode Impedance: Minimizes signal distortion and attenuation of the desired differential signals.
  • Compact Size: Allows for easy integration into space-constrained electronic devices.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • RoHS Compliant: Complies with environmental standards restricting the use of hazardous substances; the '-G' likely indicates RoHS compliance.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, leading to clearer and more reliable signal transmission.
  • Enhanced EMC Performance: Helps electronic systems meet electromagnetic compatibility standards and regulations.
  • Reduced EMI Emissions: Minimizes radiated and conducted electromagnetic interference from electronic devices.
  • Increased System Reliability: Protects sensitive electronic components from noise-related damage or malfunction.
  • Simplified Circuit Design: Facilitates the implementation of noise filtering and EMC compliance measures in electronic circuit designs.

Additional Details:

The TK71735SCL-G typically features a ferrite core material, which is optimized for performance within specific frequency bands. It is designed for compatibility with automated assembly processes, enabling efficient and cost-effective manufacturing. Key specifications include impedance characteristics at various frequencies, rated current, DC resistance, and insulation resistance. The RoHS compliance ensures that the component meets environmental regulations regarding hazardous substances. This common mode choke is a critical component in ensuring the reliable operation and EMC compliance of modern electronic devices across various applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess