EN
  • EN
  • DE
  • IT

TTP229-LSF

Part No TTP229-LSF
Manufacturer Tontek
Catalog Evaluation Boards - Expansion Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tontek
Win Source Part Number 383275-TTP229-LSF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TTP229-LSF CAD Model

Description

The TTP229-LSF is a touch pad detector IC from Tontek that is designed to detect touch events.

  • Sensitivity: high
  • Touch Pads: up to 16 touch pads
  • Ideal for: use in various applications such as remote controls, security systems, and industrial control systems

You May Also Be Interested in

STMicroelectronics
NUCLEO BOARD BLUENRG-M2SP BLE
Need more? Email Us
MikroElektronika
PRESSURE 10 CLICK
Need more? Email Us
Microchip Technology
ATECC608B TRUST PLATFORM KIT / ATECC608B Security Interface mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
DFRobot
HEART RATE SENSOR
Need more? Email Us
Infineon Technologies
BTS7008-1EPP SHIELD FOR ARDUINO / BTS7008-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
M5Stack Technology Co., Ltd.
THERMAL CAMERA UNIT MLX90640
Need more? Email Us
Sensirion AG
WINGBOARD FOR ATMEL XPLAINED PRO / SHTC1 Humidity, Temperature Sensor Xplained Pro Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
RF TXRX MODULE CELLULAR
Need more? Email Us
Rohm Semiconductor
SENSORSHIELD CARRIER BOARD / Multiple Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess