EN
  • EN
  • DE

XC6120N182SL-G

Part No XC6120N182SL-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
Win Source Part Number 959671-XC6120N182SL-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6120N182SL-G CAD Model

Description

The XC6120N182SL-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. This IC is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a predefined threshold. It's used to prevent malfunctions and ensure proper operation of microcontrollers and other sensitive components. The device features high accuracy and low power consumption making it suitable for various applications.

Applications:

  • Microcontroller Reset Circuits: Used to provide a reliable reset signal to microcontrollers during power-up or voltage drops.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage falls out of the acceptable range.
  • Battery-Powered Devices: Provides low-voltage detection to prevent deep discharge of batteries and protect battery life.
  • System Monitoring: Monitors critical voltage rails in electronic systems and provides a reset or interrupt signal in case of voltage irregularities.
  • Portable Electronic Devices: Used in various portable devices for voltage monitoring and system protection.

Features:

  • High Accuracy Detection Voltage: Provides precise voltage monitoring with a typical accuracy of ±1.0%.
  • Low Power Consumption: Consumes very little current, making it suitable for battery-powered applications.
  • Built-in Hysteresis: Prevents oscillation of the reset signal near the threshold voltage.
  • CMOS Output: Provides a clean and stable output signal.
  • Small Package: Available in compact packages for space-constrained applications, such as SOT-25.

Benefits:

  • Reliable System Operation: Ensures proper system reset during power-up or voltage drops, preventing data corruption and malfunctions.
  • Extended Battery Life: Low supply current minimizes power consumption in battery-powered devices.
  • Accurate Voltage Monitoring: High accuracy detection voltage ensures precise voltage level monitoring.
  • Easy Integration: CMOS output allows for easy interfacing with various logic levels.
  • Compact Design: Small package size allows for use in space-constrained applications.

Additional Details:

The XC6120N182SL-G has a detection voltage of 1.8V with a tolerance of ±1%. It is supplied in a small SOT-25 package suitable for surface mount technology. The operating temperature range is broad, enabling usage in industrial environments. This device is compliant with RoHS standards. The hysteresis is designed to prevent false resets. The output is active low during undervoltage conditions.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess