EN
  • EN
  • DE

XC61CC1802MRN

Part No XC61CC1802MRN
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105428-XC61CC1802MRN
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61CC1802MRN CAD Model

Description

The XC61CC1802MRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to accurately monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a predefined threshold. This function is crucial for protecting sensitive components from damage due to undervoltage conditions, ensuring system stability and preventing data corruption.

Applications

  • Microcontroller reset circuits: Provides a reliable reset signal for microcontrollers during power-up, power-down, and undervoltage events.
  • Memory protection: Prevents data corruption in memory devices like SRAM and EEPROM by triggering a reset when the supply voltage is insufficient.
  • Power management systems: Monitors battery voltage in portable devices and initiates shutdown procedures to prevent deep discharge and extend battery life.
  • Industrial control systems: Ensures the safe and reliable operation of industrial equipment by monitoring power supply voltages and triggering alarms or shutdown mechanisms in case of undervoltage.
  • Automotive applications: Monitors the battery voltage in automotive systems and provides a reset signal to critical electronic control units (ECUs) when the voltage drops below a safe level.

Features

  • High-accuracy voltage detection: Provides precise monitoring of voltage levels with a typical accuracy of ±1%
  • Low supply current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small package size: Available in compact packages like SOT-25, reducing the overall board space requirements.
  • Open drain output: Allows for flexible connection to various microcontroller and system architectures.
  • Wide operating voltage range: Operates over a wide range of supply voltages, accommodating different application requirements.

Benefits

  • Improved system reliability: Prevents system malfunctions and data corruption due to undervoltage conditions.
  • Enhanced component protection: Safeguards sensitive components from damage caused by voltage drops.
  • Extended battery life: Minimizes power consumption in battery-powered applications, extending the operating time.
  • Simplified design: Reduces the complexity of power supply monitoring circuits, simplifying the overall system design.
  • Reduced board space: Enables compact designs with its small package size.

Technical Specifications: The XC61CC1802MRN has a detection voltage of 1.8V. It features an open drain output, and is usually supplied in a SOT-25 package. The operating temperature range is typically -40°C to +85°C. Detailed specifications regarding supply voltage range, output current, and temperature characteristics are available in the Torex Semiconductor Ltd datasheet.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess