EN
  • EN
  • DE

XC61FN3512MR-G

Part No XC61FN3512MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968387-XC61FN3512MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61FN3512MR-G CAD Model

Description

The XC61FN3512MR-G is a voltage detector IC manufactured by Torex Semiconductor. It is designed to monitor power supply voltages in electronic devices and provide a reset signal when the voltage drops below a specific threshold. This functionality is crucial for preventing erratic behavior and data corruption in microprocessors, microcontrollers, and other digital circuits.

Applications:

  • Microprocessor and microcontroller reset circuits: Ensuring proper initialization and preventing malfunctions due to voltage drops.
  • Power management systems: Monitoring battery voltage and triggering low-battery warnings or system shutdown.
  • Memory protection: Preventing data corruption in volatile memory during power failures.
  • Industrial control systems: Monitoring power supply stability in critical equipment.
  • Consumer electronics: Ensuring reliable operation in devices such as smartphones, tablets, and wearables.

Features:

  • High-accuracy detection voltage: Provides precise voltage monitoring for reliable operation.
  • Low supply current: Minimizes power consumption in battery-powered devices.
  • Small package size: Allows for compact circuit designs.
  • Built-in hysteresis: Prevents chattering and ensures stable reset signal.
  • Open drain output: Offers flexible interfacing with various logic circuits.

Benefits:

  • Improved system reliability: Prevents malfunctions and data corruption due to voltage fluctuations.
  • Extended battery life: Low power consumption minimizes drain on battery-powered devices.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced system stability: Hysteresis prevents false triggering and ensures a clean reset signal.
  • Cost-effective solution: Provides essential voltage monitoring functionality at a competitive price.

Technical Specifications:

The XC61FN3512MR-G has a detection voltage of typically 3.5V. The supply voltage range is between 1.1V to 5.5V. The operating temperature range is -40°C to +85°C. It comes in a small SOT-23 package. The output type is N-channel open drain. It consumes very low supply current, typically in the microampere range. The hysteresis voltage is typically around 0.1V.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess