EN
  • EN
  • DE

XC6201P172MR

Part No XC6201P172MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description Positive Voltage Regulators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413404-XC6201P172MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6201P172MR CAD Model

Description

The XC6201P172MR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and regulated output voltage, even when the input voltage is only slightly higher than the desired output. This makes it highly suitable for battery-powered applications where maximizing battery life is crucial. The device features low quiescent current, overcurrent protection, and thermal shutdown, ensuring both efficiency and reliability.

Applications

  • Battery-Powered Devices: Regulating voltage in smartphones, tablets, portable media players, and other battery-operated devices.
  • Wearable Electronics: Powering microcontrollers and sensors in smartwatches, fitness trackers, and other wearable devices.
  • Wireless Communication Modules: Providing a stable voltage supply for RF transceivers and other components in wireless modules.
  • Microcontroller Power Supplies: Supplying regulated voltage to microcontrollers in embedded systems.
  • Sensor Applications: Powering sensors and signal conditioning circuits in various sensor applications.

Features

  • Low Dropout Voltage: Ensures efficient regulation even with a small input-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Protects the regulator from overheating under fault conditions.
  • Short-Circuit Protection: Protects the regulator and load from short-circuit conditions.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Prolongs Battery Life: Low dropout voltage and low quiescent current contribute to longer battery runtime.
  • Enhances System Reliability: Built-in protection features safeguard against damage and ensure stable operation.
  • Simplifies Circuit Design: Integrated functionality reduces the need for external components.
  • Enables Compact Designs: Small package size allows for integration into space-limited applications.
  • Provides Stable Output Voltage: Ensures consistent performance of downstream components.

Additional Details

The XC6201P172MR provides a fixed output voltage of 1.7V, as indicated by the '17' in the part number. The 'MR' suffix typically refers to the package type, which is likely a small SOT-23 or similar package. It operates over a wide temperature range, typically from -40°C to +85°C. The low dropout voltage characteristic is critical for maintaining a stable output voltage as the battery voltage decreases. The integrated overcurrent protection and thermal shutdown features protect the regulator and the load from damage, ensuring reliable operation even under fault conditions. The low quiescent current minimizes power consumption when the regulator is not actively supplying current to the load, making it ideal for battery-powered applications. Its small size and integrated features make it well-suited for a variety of portable and space-constrained applications requiring stable and efficient voltage regulation. The 1.7V output voltage is suitable for powering a variety of low-voltage microcontrollers and other components.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess