EN
  • EN
  • DE

XC6202P432PRN

Part No XC6202P432PRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413491-XC6202P432PRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6202P432PRN CAD Model

Description

The XC6202P432PRN is a 4.3V fixed output, low dropout (LDO) voltage regulator manufactured by Torex Semiconductor. It's designed to deliver a stable and accurate 4.3V power supply while maintaining low power consumption, making it suitable for battery-powered devices and other applications where efficiency is critical. The device utilizes a CMOS process to achieve low quiescent current and includes protection features for enhanced reliability.

Applications

  • Smartphones and Mobile Devices: Provides a stable 4.3V supply for various internal circuits and components.
  • Wireless Communication Modules (Bluetooth, Wi-Fi): Regulates voltage for reliable wireless performance.
  • Portable Media Players: Powers audio codecs, display drivers, and other essential circuitry.
  • Wearable Devices (Smartwatches, Fitness Trackers): Efficient voltage regulation in compact and power-sensitive devices.
  • IoT (Internet of Things) Devices: Supplies power to microcontrollers, sensors, and communication modules in connected devices.
  • Microcontrollers and Microprocessors: Regulates voltage for stable and reliable operation of digital circuits.

Features

  • Fixed Output Voltage: Provides a precise and stable 4.3V output.
  • Low Dropout Voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
  • Low Power Consumption: Minimizes current draw, extending battery life.
  • High Accuracy: Provides a consistent and reliable voltage supply.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Small Package Size: Available in compact packages, ideal for space-constrained applications.

Benefits

  • Extended Battery Life: Low power consumption maximizes the operational time of battery-powered devices.
  • Stable Voltage Supply: Ensures reliable operation of connected devices.
  • Protection Features: Built-in protection mechanisms enhance system reliability and prevent damage.
  • Compact Design: Allows for integration into miniature electronic devices.
  • Simplified Design: Requires minimal external components, simplifying the design process.

Additional Details

The XC6202P432PRN is designed to operate within a specified input voltage range while providing a regulated 4.3V output. It features a low quiescent current, which is critical for extending battery life in portable applications. The built-in overcurrent and short-circuit protection features ensure that the regulator and the connected circuits are protected from potential damage due to excessive current or short circuits. The operating temperature range typically spans from -40°C to +85°C, making it suitable for a wide range of environmental conditions. The device is commonly available in small surface-mount packages like SOT-25 or similar, making it suitable for high-density board designs. Its low dropout voltage makes it suitable for applications where the input voltage might fluctuate or be near the desired output voltage.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess