EN
  • EN
  • DE

XC6204A23ADRN

Part No XC6204A23ADRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413577-XC6204A23ADRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6204A23ADRN CAD Model

Description

The XC6204A23ADRN is a highly accurate and low power consumption CMOS LDO regulator manufactured by Torex Semiconductor. This regulator is designed to provide a stable 2.3V output voltage and is optimized for applications requiring low noise and high efficiency. Its key features include low dropout voltage, low quiescent current, and built-in protection circuits.

Applications:

  • Smartphones and Tablets: Powering core logic and memory components.
  • Wireless Communication Devices: Providing stable voltage for RF transceivers and modules.
  • Portable Audio Players: Ensuring clean power for audio amplifiers and DACs.
  • Digital Cameras and Camcorders: Regulating voltage for image sensors and processors.
  • Wearable Devices: Powering microcontrollers and sensors in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Power management in low-power sensor nodes and communication modules.

Features:

  • High Output Voltage Accuracy: Ensures a stable and precise output voltage of 2.3V.
  • Low Dropout Voltage: Minimizes power loss and extends battery life, especially at low input voltages.
  • Low Quiescent Current: Reduces power consumption during standby and light load conditions.
  • Overcurrent Protection: Protects the regulator from damage due to excessive output current.
  • Short Circuit Protection: Provides protection against short circuit conditions on the output.
  • Thermal Shutdown Protection: Protects the regulator from overheating under extreme operating conditions.
  • Small Package Size: Available in a compact DFN package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and dropout voltage maximize battery runtime in portable devices.
  • Enhanced System Stability: High output voltage accuracy ensures stable and reliable operation of connected components.
  • Robust Protection: Overcurrent, short circuit, and thermal shutdown protection improve system reliability.
  • Compact Design: Small DFN package allows for integration into densely populated PCBs.
  • Improved Power Efficiency: Low dropout voltage reduces power dissipation and improves overall system efficiency.

Additional Details:

The XC6204A23ADRN operates with an input voltage range of 1.7V to 6.0V, offering flexibility in various power supply scenarios. Its low quiescent current typically measures in the microampere range, minimizing standby power consumption. The regulator includes a chip enable (CE) pin, which allows the device to be turned on and off, further reducing power consumption when the output voltage is not needed. The device's small DFN package footprint makes it suitable for high-density PCB layouts, making it a good choice for space-constrained portable devices. The internal circuitry is designed to provide excellent transient response and ripple rejection, ensuring a clean and stable output voltage under varying load conditions. The XC6204 series are CMOS process-based LDO regulators.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess