The XC6204B242MR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed for applications requiring a stable and accurate voltage supply with minimal power loss. This LDO regulator is particularly suitable for battery-powered devices and other portable electronics due to its low quiescent current and small package size.
Applications
- Power management in battery-operated equipment.
- Voltage stabilization for microcontrollers and sensors.
- Post-regulation for switch-mode power supplies.
- Noise reduction in analog circuits.
- Powering wireless communication modules.
Features
- Low dropout voltage.
- High accuracy output voltage.
- Low quiescent current.
- Built-in overcurrent protection.
- Short-circuit protection.
- Thermal shutdown protection.
- Small package options (e.g., SOT-25, SOT-89).
- Fixed output voltage: likely 2.4V (based on the 'B24' in the name)
Benefits
- Efficient power conversion: Minimizes power loss and extends battery life.
- Stable voltage output: Ensures reliable operation of connected components.
- Compact design: Saves space on the circuit board.
- Robust protection: Prevents damage from common electrical faults.
Technical Specifications: The XC6204B242MR LDO regulator operates with a low dropout voltage, typically within the range of 100mV to 200mV at a specified output current. It offers a precise output voltage with an accuracy of approximately ±2%. The regulator's quiescent current is remarkably low, usually in the microampere range, which contributes to energy efficiency. This specific part appears to output 2.4V (based on the B24 designator). Comprehensive protection features include overcurrent protection, short-circuit protection, and thermal shutdown to ensure safe and reliable operation. The device comes in compact surface-mount packages like SOT-25 or SOT-89. Refer to the official datasheet for precise technical details.