EN
  • EN
  • DE

XC6206P192PR

Part No XC6206P192PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description Low ESR Cap.Compatible Positive Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07Rohs
Reference case SOT89
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 750741-XC6206P192PR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6206P192PR CAD Model

Description

The XC6206P192PR is a highly accurate, low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. It's designed to provide a stable and clean voltage supply for sensitive electronic circuits. With its excellent transient response and low noise characteristics, this LDO regulator is ideal for battery-powered devices and other applications where efficiency and stability are critical.

Applications:

  • Mobile Phones: Powering sensitive analog and digital circuits within mobile phones.
  • Wireless Communication Devices: Providing stable voltage for RF transceivers and other wireless components.
  • Portable Audio Players: Ensuring clean power for audio amplifiers and digital-to-analog converters (DACs).
  • Wearable Devices: Regulating voltage in smartwatches, fitness trackers, and other wearable electronics.
  • Battery-Powered Equipment: Optimizing power consumption in various battery-operated devices.

Features:

  • Low Dropout Voltage: Operates with a minimal voltage difference between the input and output, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption when the output is not actively supplying current.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage.
  • Built-in Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Compact Package: Facilitates easy integration into space-constrained applications.
  • Ceramic Capacitor Compatible: Designed for stable operation with ceramic output capacitors.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Improved System Performance: Stable and accurate output voltage ensures optimal performance of sensitive electronic circuits.
  • Enhanced Reliability: Overcurrent protection safeguards the regulator and the load from damage due to short circuits or excessive current.
  • Simplified Design: Ceramic capacitor compatibility simplifies the design process and reduces the need for external components.
  • Space Savings: Compact package allows for integration into small form-factor devices.

Additional Details:

The XC6206P192PR is typically available in a small surface-mount package. The output voltage is fixed at a specific value (e.g., 1.9V, as indicated by the '19' in the part number). It operates over a specified temperature range, typically from -40°C to +85°C. The input voltage range and maximum output current are specified in the Torex datasheet. The regulator incorporates a chip enable (CE) pin for controlling the output. Proper layout and decoupling techniques are essential for optimal performance. The XC6206 series offers a range of output voltage options to suit various application requirements.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7364 $59.7824
38+ $3.0665 $116.5270
59+ $2.9707 $175.2713
81+ $2.8748 $232.8588
104+ $2.7789 $289.0056
140+ $2.4913 $348.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess