The XC6209B502MR is a highly precise, low-dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. It's designed to provide a stable and clean voltage supply, crucial for sensitive electronic circuits.
Applications:
- Smartphones and Mobile Devices
- Wearable Electronics (smartwatches, fitness trackers)
- Wireless Communication Modules (Bluetooth, Wi-Fi)
- Portable Audio Players
- Digital Cameras
- IoT (Internet of Things) Devices
Features:
- Low Dropout Voltage: Ensures stable output even with small input-output voltage differentials.
- High Output Voltage Accuracy: Provides a precise 5.0V output.
- Low Quiescent Current: Minimizes power consumption in standby mode.
- Overcurrent Protection: Protects the regulator and connected circuits from excessive current draw.
- Short Circuit Protection: Shuts down the output in case of a short circuit.
- Small Package: Available in a compact SOT-25 package for space-constrained applications.
- Stable with Ceramic Capacitors: Designed for stable operation with low-ESR ceramic capacitors.
Benefits:
- Extends Battery Life: Low quiescent current contributes to longer battery runtimes.
- Improves System Reliability: Protection features prevent damage from overcurrent and short circuits.
- Ensures Stable Operation: High output voltage accuracy and low dropout voltage maintain a consistent power supply.
- Reduces Board Space: Small package size allows for compact designs.
- Simplifies Design: Stable operation with ceramic capacitors eliminates the need for specialized capacitor selection.
Additional Details:
The XC6209B502MR is specifically designed to regulate voltage in battery-powered devices. The fixed output voltage is 5.0V. Its low dropout voltage allows the regulator to operate efficiently even when the battery voltage drops close to the output voltage. This LDO regulator is commonly used to power microcontrollers, sensors, and other low-power components. The overcurrent and short-circuit protection features enhance the robustness of the system. Torex Semiconductor is known for its focus on energy efficiency and compact packaging, making the XC6209B502MR a popular choice for portable electronics. The regulator typically requires a small external capacitor for stable operation. Operating temperature ranges typically from -40°C to +85°C, making it suitable for a wide range of environmental conditions.