The XC6210A402MR is a low dropout (LDO) regulator produced by Torex Semiconductor Ltd. This device provides a stable and accurate output voltage from a wide range of input voltages. Its low quiescent current and integrated protection features make it ideal for battery-powered and portable applications.
Applications
- Power supply for microcontrollers in embedded systems.
- Voltage regulation in portable devices.
- Powering sensors and analog circuitry.
- Post-regulation in switching power supplies.
- Battery-powered equipment.
Features
- Low dropout voltage.
- High output voltage accuracy.
- Low quiescent current.
- Overcurrent protection.
- Short-circuit protection.
- Thermal shutdown protection.
- Small package options (e.g., SOT-25).
- Fixed output voltage: Likely 4.0V (based on A40 in the part number)
Benefits
- Energy Efficiency: Low quiescent current minimizes power consumption, extending battery life.
- Stable Output: Provides a consistent and reliable voltage supply.
- Compact Size: Small package saves valuable board space.
- Robust Protection: Protects the regulator and connected circuitry from damage.
Technical Specifications: The XC6210A402MR is characterized by its low dropout voltage, typically in the range of 100mV to 200mV at a specified output current. The output voltage accuracy is usually ±2%. Its low quiescent current helps to minimize power consumption. The regulator is equipped with comprehensive protection features, including overcurrent protection, short-circuit protection, and thermal shutdown. The device is available in small surface-mount packages, such as SOT-25. The A40 likely signifies a 4.0V output. Consult the official datasheet for comprehensive specifics.