The XC6210B112MR is a highly accurate, low power consumption, and low dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. It is designed for use in battery-powered devices and other applications that require stable and efficient voltage regulation.
Applications
- Mobile phones
- Wireless communication devices
- Portable audio players
- Digital cameras
- Microcontroller power supplies
Features
- Low dropout voltage: 200mV at 300mA
- High accuracy: ±2%
- Low power consumption: 25μA (typ.)
- Input voltage range: 1.8V to 6.0V
- Output voltage: 1.1V (fixed)
- Overcurrent protection
- Thermal shutdown protection
- Small package: SOT-25
Benefits
- Extended battery life due to low power consumption
- Stable and accurate voltage regulation for sensitive circuits
- Protection against overcurrent and overheating
- Small size allows for compact designs
- Easy to use with minimal external components
Additional Details
The XC6210B112MR uses a CMOS process and incorporates a voltage reference, error amplifier, driver transistor, and current limiting circuit. The overcurrent and thermal shutdown protection circuits enhance the reliability of the device. The SOT-25 package is ideal for space-constrained applications. The fixed output voltage of 1.1V simplifies the design process. It is designed to be stable with low ESR ceramic capacitors.