EN
  • EN
  • DE

XC6210B152PR

Part No XC6210B152PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413956-XC6210B152PR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6210B152PR CAD Model

Description

The XC6210B152PR is a low dropout (LDO) regulator from Torex Semiconductor Ltd. designed to provide a stable and precise 1.5V output voltage. It is particularly well-suited for battery-powered and portable devices due to its low power consumption and compact size. The regulator's robust design includes several protection features, ensuring reliable operation in a variety of applications.

Applications:

  • Portable Electronics: Power management for smartphones, tablets, and digital cameras.
  • Wearable Technology: Voltage regulation in smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Providing a stable power supply for sensors, microcontrollers, and communication modules.
  • Wireless Communication: Powering Bluetooth modules, Wi-Fi chips, and other wireless transceivers.
  • Audio Equipment: Regulating voltage in portable audio players and wireless headphones.
  • Medical Devices: Ensuring stable power for portable medical monitors and diagnostic equipment.
  • GPS Devices: Powering GPS receivers and navigation systems.
  • Embedded Systems: Providing a regulated voltage source for various embedded applications.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a precise and reliable 1.5V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby or lightly loaded.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit to prevent damage.
  • Thermal Shutdown Protection: Prevents overheating and potential damage in high-temperature environments.
  • Small Package Size: Available in compact packages such as SOT-23, allowing for space-saving designs.
  • Ceramic Capacitor Compatibility: Stable operation with ceramic output capacitors, offering design flexibility.

Benefits:

  • Extended Battery Life: Low power consumption helps to extend the battery life of portable devices.
  • Stable Power Supply: Provides a consistent and reliable 1.5V output voltage, ensuring optimal performance of connected circuits.
  • Protection Against Damage: Overcurrent, short circuit, and thermal shutdown protection features protect the regulator and connected components from potential damage.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Simplified Design: Ceramic capacitor compatibility simplifies circuit design and reduces component count.
  • Improved System Reliability: The regulator's robust design and protection features enhance the overall reliability of the system.

Technical Specifications:

The XC6210B152PR offers a fixed output voltage of 1.5V. It typically exhibits a low quiescent current and excellent transient response. The device is commonly available in a small surface-mount package, such as SOT-23. Consult the datasheet for specific operating temperature ranges and other detailed specifications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess