EN
  • EN
  • DE

XC6221B182MRN

Part No XC6221B182MRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414365-XC6221B182MRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6221B182MRN CAD Model

Description

The XC6221B182MRN is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd, designed for applications requiring stable and efficient voltage regulation. It is particularly well-suited for battery-powered devices due to its low power consumption. The 'N' at the end of the part number often signifies a specific packaging or feature variation.

Applications

  • Mobile Phones: Voltage regulation for various components.
  • Wireless Devices: Powering Bluetooth modules, Wi-Fi chips, and other communication ICs.
  • Portable Audio Devices: Providing stable power for audio amplifiers and processors.
  • Wearable Electronics: Suitable for smartwatches, fitness trackers, and other wearable gadgets.
  • IoT Devices: Regulated power supply for sensors, microcontrollers, and communication modules.

Features

  • Low Dropout Voltage: Maintains stable output voltage even with a small input-output voltage differential.
  • High Accuracy Output Voltage: Precise voltage regulation for sensitive circuits.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Compact Package: Available in small packages like SOT-25 or similar for space-constrained applications.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Short Circuit Protection: Shuts down the output in case of a short circuit to prevent damage.
  • Thermal Shutdown Protection: Safeguards the regulator from overheating.
  • Ceramic Capacitor Compatibility: Ensures stable operation with ceramic capacitors, which are commonly used in portable devices.

Benefits

  • Extended Battery Life: Low power consumption maximizes battery runtime in portable applications.
  • Stable Power: Provides a consistent and reliable voltage supply, improving system performance.
  • Compact Design: Small package size allows for smaller and more efficient PCB layouts.
  • Increased Reliability: Built-in protection features enhance the robustness and longevity of the device and the system it powers.
  • Simplified Design: Requires minimal external components for operation.

Additional Details

The XC6221B182MRN typically provides a fixed output voltage of 1.8V. It generally operates with an input voltage range of 2.0V to 6.0V. The low dropout voltage ensures efficient operation even when the battery voltage drops. The overcurrent and short circuit protection circuits are designed to prevent damage to the regulator and the connected load. The thermal shutdown feature prevents overheating under fault conditions. The device is stable with low ESR ceramic capacitors, contributing to its suitability for portable applications. The low quiescent current minimizes standby power consumption, extending battery life. The specific package type is typically a small outline transistor (SOT) package.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess