EN
  • EN
  • DE

XC6223H321GR-G

Part No XC6223H321GR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980472-XC6223H321GR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6223H321GR-G CAD Model

Description

The Torex Semiconductor XC6223H321GR-G is a highly precise and low noise LDO (Low Dropout) regulator designed for portable devices and battery-powered applications. This regulator provides a stable output voltage with low quiescent current, contributing to extended battery life. The XC6223H321GR-G is ideal for applications requiring a clean and stable power supply, such as RF circuits, microcontrollers, and sensors. The “321” likely denotes an output voltage of 3.2V or a similar value close to 3.2V1.

Applications

  • Mobile Phones: Used for powering sensitive components like RF transceivers and microcontrollers.
  • Wireless Communication Devices: Implemented in Wi-Fi and Bluetooth modules for stable voltage supply.
  • Portable Audio Players: Integrated into audio circuits for low-noise power.
  • IoT Devices: Employed in various Internet of Things (IoT) devices for efficient power management.
  • Wearable Devices: Utilized in smartwatches and fitness trackers for stable power delivery.

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption when the device is not actively supplying current.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage.
  • Short Circuit Protection: Protects the regulator and the connected devices from damage.
  • Over Current Protection: Limits the output current to prevent damage due to excessive load.

Benefits

  • Extended Battery Life: Reduces power consumption, contributing to longer battery life in portable devices.
  • Improved System Performance: Provides a stable and clean power supply, ensuring accurate operation of sensitive components.
  • Enhanced System Reliability: Protects the regulator and connected devices from damage.
  • Simplified Design: Allows for easier integration into existing designs, reducing development time and costs.
  • Compact Size: Small footprint allows for easy integration into space-constrained designs.

Additional Details

The XC6223H321GR-G is typically packaged in a small SOT-25 or similar surface mount package, facilitating automated assembly processes. Its specifications include output voltage, input voltage range, dropout voltage, quiescent current, output current capability, and operating temperature range. The regulator is designed to operate within a specified temperature range, typically from -40°C to +85°C. It often includes features such as a chip enable pin for power management and a soft-start function to reduce inrush current. Furthermore, it complies with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental compliance.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3494 $59.3980
405+ $0.2868 $116.1540
625+ $0.2778 $173.6250
860+ $0.2688 $231.1680
1,115+ $0.2599 $289.7885
1,490+ $0.2330 $347.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess