EN
  • EN
  • DE

XC6223H361GR-G

Part No XC6223H361GR-G
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407563-XC6223H361GR-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6223H361GR-G CAD Model

Description

The XC6223H361GR-G is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to deliver a stable and efficient 3.6V output voltage, making it suitable for various battery-powered and portable applications. The XC6223 series is well-regarded for its low quiescent current and high accuracy.

Applications

  • Smartphones and Mobile Devices: Powering key components and peripherals.
  • Wearable Technology: Including smartwatches, fitness trackers, and other portable devices.
  • IoT (Internet of Things) Devices: Supplying power to sensors, communication modules, and microcontrollers.
  • Wireless Communication Modules: Such as Bluetooth and Wi-Fi modules.
  • Portable Media Players: Ensuring stable power for audio and video processing.

Features

  • Fixed 3.6V Output Voltage: Provides a stable and accurate 3.6V output.
  • Low Dropout Voltage: Maintains a stable output even with a small difference between the input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, which helps to extend battery life.
  • High Output Voltage Accuracy: Provides reliable and consistent voltage regulation.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Short Circuit Protection: Safeguards the regulator in the event of a short circuit at the output.

Benefits

  • Extended Battery Life: The low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable Power Supply: Delivers a consistent and reliable 3.6V power source.
  • Compact Solution: Available in a small package, making it suitable for space-constrained applications.
  • Simplified Design: Requires minimal external components.
  • Enhanced System Reliability: Built-in protection features help prevent damage from various fault conditions.

Additional Details

The XC6223H361GR-G typically operates with an input voltage of up to 6.0V. It includes protection features like overcurrent, thermal shutdown, and short circuit protection. Consult the manufacturer's datasheet for detailed specifications, application guidelines, and recommended external components. This LDO regulator is designed for providing efficient and stable 3.6V power in various battery-powered systems and portable electronic devices.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $0.1178
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3954 $59.3100
360+ $0.3245 $116.8200
555+ $0.3143 $174.4365
760+ $0.3042 $231.1920
985+ $0.2941 $289.6885
1,315+ $0.2636 $346.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess