EN
  • EN
  • DE

XC6238H1216R-G

Part No XC6238H1216R-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105573-XC6238H1216R-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6238H1216R-G CAD Model

Description

The XC6238H1216R-G is a high-speed LDO regulator manufactured by Torex Semiconductor. It is designed for applications requiring a stable and clean power supply, such as those found in portable devices, wireless communication systems, and high-performance digital circuits. This regulator boasts excellent transient response and low noise characteristics, making it suitable for sensitive electronic components.

Applications

  • High-Speed Data Transmission: Powering transceivers and clock generators in communication systems.
  • Portable Audio Devices: Providing clean power for amplifiers and DACs to minimize noise and distortion.
  • Digital Signal Processing: Regulating voltage for DSP chips in audio and video processing applications.
  • RF and Microwave Circuits: Powering low-noise amplifiers (LNAs) and mixers in wireless communication systems.
  • Precision Measurement Equipment: Providing stable voltage for ADCs and sensors in measurement instruments.

Features

  • High-Speed Transient Response: Quickly responds to changes in load current, maintaining a stable output voltage.
  • Low Noise Operation: Minimizes output voltage ripple and noise for sensitive analog circuits.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage, maximizing efficiency.
  • Overcurrent Protection: Protects the regulator and load from damage due to excessive current.
  • Short-Circuit Protection: Shuts down the output in case of a short circuit, preventing damage to the regulator and load.
  • Thermal Shutdown: Protects the regulator from overheating by shutting down the output at high temperatures.

Benefits

  • Improved Signal Integrity: Low noise and fast transient response ensure clean and stable power for sensitive circuits.
  • Enhanced Audio Quality: Clean power reduces noise and distortion in audio applications.
  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Increased System Reliability: Overcurrent, short-circuit, and thermal shutdown protection mechanisms prevent damage and improve system reliability.
  • Simplified Design: Requires minimal external components, reducing the complexity and cost of the overall design.

Additional Details

The XC6238H1216R-G has a fixed output voltage of 1.2V. It typically operates with an input voltage range of 1.7V to 5.5V. The maximum output current is 600mA. It comes in a small package. The operating temperature range typically spans from -40°C to +85°C. This regulator utilizes a CMOS process, contributing to its low power consumption.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1839 $57.9285
770+ $0.1510 $116.2700
1,185+ $0.1462 $173.2470
1,635+ $0.1415 $231.3525
2,115+ $0.1368 $289.3320
2,825+ $0.1227 $346.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,175 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess