The XC6385A301PRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage falls below a predetermined threshold. This functionality is essential for preventing malfunctions or data corruption in microcontrollers and other digital circuits during power sags or interruptions.
Applications:
- Microcontroller reset circuits
- Microprocessor reset circuits
- Power supply monitoring
- Battery-powered devices
- Embedded systems
Features:
- High-precision voltage detection
- Ultra-low power consumption
- Small package size
- CMOS output driver
- Operating voltage range (refer to the datasheet)
Benefits:
- Enhanced system reliability
- Prevention of data corruption
- Extended battery life in portable devices
- Compact design for space-constrained applications
- Simplified circuit design
The XC6385 series voltage detectors offer a range of detection voltages and output configurations. The 'A30' portion of the XC6385A301PRN part number likely indicates a detection voltage close to 3.0V (the datasheet should be consulted to confirm the exact voltage). It uses a CMOS output driver to provide a clean and well-defined logic signal. The 'PR' usually signifies a specific package type, commonly a SOT-89 or similar package designed for through-hole mounting. The 'N' at the end often denotes a specific tape and reel packaging for automated assembly. Due to its low quiescent current, the XC6385A301PRN is well-suited for battery-powered applications. It provides a simple and reliable solution for ensuring that microcontrollers and other sensitive components operate within their specified voltage range.