EN
  • EN
  • DE

XC6401EE43MR

Part No XC6401EE43MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408127-XC6401EE43MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401EE43MR CAD Model

Description

The XC6401EE43MR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and accurate output voltage, even when the input voltage is close to the output voltage. The XC6401 series is known for its low quiescent current, which makes it suitable for battery-powered applications where minimizing power consumption is crucial. It is available in a small package, making it ideal for use in compact devices.

Applications:

  • Portable Electronic Devices: Smartphones, tablets, and MP3 players.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Sensors, actuators, and wireless communication modules.
  • Power Management Systems: Providing stable voltage for microcontrollers and other critical components.
  • Battery-Powered Equipment: Ensuring efficient power usage in various battery-operated devices.

Features:

  • Low Dropout Voltage: Allows the regulator to operate efficiently with a small difference between the input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Short Circuit Protection: Prevents damage in case of a short circuit at the output.
  • Small Package Size: Allows for compact designs in space-constrained applications.
  • Thermal Shutdown Protection: Protects the regulator from overheating.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable and Reliable Power Supply: Provides a consistent voltage output for sensitive electronic components.
  • Protection Against Electrical Damage: Overcurrent and short circuit protection prevent damage to the regulator and the connected circuitry.
  • Compact Design: Small package allows for integration into small form factor devices.
  • Improved System Reliability: Thermal shutdown protection prevents damage from overheating.

The XC6401EE43MR offers a fixed output voltage of 4.3V. It typically comes in a small, thermally efficient package. The regulator is designed to be stable with ceramic output capacitors, which helps to reduce the overall solution size and cost. The device also features a built-in soft-start circuit, which limits the inrush current during startup and reduces stress on the input power source. It's suitable for applications that require a regulated voltage source with minimal power dissipation. The device's small size and high efficiency make it ideal for use in portable and battery-powered devices where space and power are limited. Torex Semiconductor is a well-known manufacturer of power management ICs, and the XC6401 series is a popular choice for many applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Via
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess