EN
  • EN
  • DE

XC6401EEA2DRN

Part No XC6401EEA2DRN
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105635-XC6401EEA2DRN
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6401EEA2DRN CAD Model

Description

The XC6401EEA2DRN is a highly efficient synchronous step-down DC/DC converter from Torex Semiconductor Ltd. It's designed to provide a stable and regulated voltage output with minimal power loss, making it ideal for battery-powered devices and portable applications where energy efficiency is critical. The device features a compact package, allowing for integration into space-constrained designs.

Applications:

  • Portable Electronic Devices: Powering smartphones, tablets, and other handheld devices.
  • Wearable Technology: Supplying efficient power to smartwatches, fitness trackers, and other wearables.
  • IoT (Internet of Things) Devices: Used in sensors, trackers, and other low-power connected devices.
  • Battery-Powered Systems: Providing efficient voltage regulation for devices powered by batteries.
  • Power Management Units: Implementing efficient DC/DC conversion in various power management applications.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss and maximizes efficiency.
  • Low Quiescent Current: Minimizes battery drain when the device is in standby or light load conditions.
  • Small Package: Available in a compact DFN or similar package for space-saving designs.
  • Fixed Output Voltage: Provides a stable and regulated output voltage.
  • Overcurrent Protection: Protects the device and load from excessive current draw.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit to prevent damage.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current extend the operating time of battery-powered devices.
  • Compact Solution: Small package size enables integration into densely populated circuit boards.
  • Stable Voltage Output: Provides a consistent and reliable voltage supply for sensitive components.
  • Enhanced System Protection: Overcurrent and short circuit protection features enhance system reliability.
  • Simplified Design: Reduces the number of external components required, simplifying circuit design.

Additional Details:

The XC6401EEA2DRN features synchronous rectification, which significantly reduces power losses compared to traditional diode-based converters. The specific output voltage is fixed and determined by the internal configuration (indicated by the 'A2' in the part number). The DRN suffix likely denotes specific packaging details, such as tape and reel orientation. This converter is designed for operation over a wide temperature range, making it suitable for various environments. The overcurrent and short-circuit protection mechanisms are crucial for ensuring the longevity and reliability of the powered device.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess