EN
  • EN
  • DE

XC6401EEB0MRN

Part No XC6401EEB0MRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408154-XC6401EEB0MRN
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6401EEB0MRN CAD Model

Description

The XC6401EEB0MRN is a synchronous step-down DC-DC converter manufactured by Torex Semiconductor Ltd. This highly efficient converter is designed for applications where a compact size and extended battery life are paramount. It utilizes a PWM/PFM control scheme, intelligently switching between Pulse Width Modulation (PWM) for heavier loads and Pulse Frequency Modulation (PFM) for lighter loads to optimize efficiency across a broad range of operating conditions.

Applications:

  • Wearable Devices: Including smartwatches, fitness trackers, and other portable health monitoring devices.
  • IoT (Internet of Things) Devices: Sensors, trackers, and various connected devices requiring low power consumption.
  • Mobile Phones and Smartphones: Power management for internal components and peripherals.
  • Portable Electronic Devices: Such as MP3 players, digital cameras, and handheld gaming devices.
  • Wireless Communication Devices: Bluetooth modules, Wi-Fi modules, and other wireless connectivity solutions.

Features:

  • Wide Input Voltage Range: Offers flexibility in power source selection.
  • Fixed Output Voltage: Provides a stable and pre-defined output voltage.
  • PWM/PFM Control: Automatically switches between PWM and PFM modes for optimal efficiency under different load conditions.
  • Low Quiescent Current: Minimizes power consumption during standby or light load operation.
  • Overcurrent Protection: Protects the device and the load from excessive current.
  • Short Circuit Protection: Prevents damage from short circuit conditions.
  • Thermal Shutdown Protection: Safeguards the device from overheating.
  • Small Package: Enables integration into space-constrained applications.

Benefits:

  • Extended Battery Life: The high-efficiency design minimizes power consumption, extending the operating time of battery-powered devices.
  • Compact Design: The small package allows for smaller and lighter product designs.
  • Reliable Power Delivery: Provides a stable and consistent output voltage for sensitive electronic components.
  • Robust Protection: Integrated protection features ensure safe and reliable operation.
  • Simplified Implementation: The fixed output voltage and integrated functions simplify the design process.

Additional Details:

The XC6401EEB0MRN employs synchronous rectification, which replaces the traditional Schottky diode with a MOSFET switch, reducing conduction losses and improving overall efficiency. Internal compensation is also incorporated, eliminating the need for external compensation components and simplifying the design process. This specific variant offers a fixed output voltage of 1.1V. The device is available in a small package, making it an excellent choice for applications where board space is limited.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess