The XC9135M08CDR-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It's designed for applications demanding high efficiency and small size. This converter integrates a synchronous rectification system, which significantly reduces power loss compared to conventional diode rectification. It is ideal for powering microcontrollers, FPGAs, and other digital circuits in portable devices and industrial applications.
Applications:
- Portable devices (smartphones, tablets, wearables)
- Powering microcontrollers and FPGAs
- Industrial control systems
- Battery-powered equipment
- IoT devices
Features:
- High efficiency synchronous rectification
- Low quiescent current
- Small package size
- Internal soft-start function
- Overcurrent protection (OCP)
Benefits:
- Extended battery life in portable devices due to high efficiency.
- Reduced power consumption in standby mode due to low quiescent current.
- Space saving in compact designs due to the small package size.
- Minimized inrush current during startup due to the soft-start function.
- Protection against damage from overload conditions due to the overcurrent protection.
Additional Details:
The XC9135M08CDR-G operates with an input voltage range of 2.7V to 5.5V and provides a fixed output voltage of 0.8V. It can deliver a maximum output current of 600mA. The switching frequency is typically 2.0 MHz. It features a built-in soft-start circuit that limits the inrush current during startup, preventing voltage drops and potential damage to the load. The integrated overcurrent protection (OCP) circuit protects the converter from overload conditions. The device is available in a small USP-6C package. It also features a low dropout voltage, which allows it to operate efficiently even when the input voltage is close to the output voltage. The device's control method is PWM control. It is RoHS compliant.