EN
  • EN
  • DE

XC9201C50AKR

Part No XC9201C50AKR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description PWM Controlled Step-Down DC/DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415384-XC9201C50AKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9201C50AKR CAD Model

Description

The XC9201C50AKR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This converter is designed for applications requiring efficient and stable voltage regulation from a higher input voltage to a lower output voltage. It integrates advanced features to ensure optimal performance and minimize power consumption.

Applications:

  • Smartphones and Tablets: Power management for various internal components and peripherals.
  • Wearable Devices: Providing stable voltage for smartwatches, fitness trackers, and other wearable electronics.
  • IoT Devices: Powering microcontrollers, sensors, and communication modules in Internet of Things applications.
  • Portable Gaming Consoles: Efficient power conversion for extended gaming sessions.
  • Digital Cameras: Supplying stable voltage to image sensors and processing units.

Features:

  • Synchronous Rectification: Enhances efficiency by using a MOSFET for rectification instead of a Schottky diode.
  • High Efficiency: Achieves high efficiency across a wide range of load conditions.
  • Small Package: Compact footprint for space-constrained applications.
  • Stable Output Voltage: Provides stable and reliable voltage regulation under varying input voltage and load conditions.
  • Low Quiescent Current: Minimizes power consumption during standby or light load operation.
  • Integrated Protection Circuits: Includes overcurrent protection (OCP) and thermal shutdown (TSD) to prevent damage.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery runtimes in portable devices.
  • Reduced Power Dissipation: Synchronous rectification minimizes power loss and heat generation.
  • Smaller Board Size: Compact package allows for integration into smaller and more densely populated PCBs.
  • Improved System Reliability: Stable output voltage and integrated protection circuits enhance the overall reliability of the power system.
  • Simplified Design: Easy to implement in various applications due to its integrated features and small size.

Additional Details:

The XC9201C50AKR typically operates with an input voltage range of 2.5V to 5.5V and provides a regulated output voltage of 5.0V. It utilizes a PWM/PFM control scheme to optimize efficiency across a wide range of load conditions. The device also features soft-start functionality to minimize inrush current during startup. Its combination of high efficiency, small size, and integrated protection features makes it an excellent choice for a wide range of portable and battery-powered applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8002 $62.4026
30+ $3.9386 $118.1580
46+ $3.8161 $175.5406
63+ $3.6925 $232.6275
81+ $3.5701 $289.1781
109+ $3.2005 $348.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess