EN
  • EN
  • DE

XC9216A28CMR

Part No XC9216A28CMR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415456-XC9216A28CMR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9216A28CMR CAD Model

Description

The XC9216A28CMR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It is designed for applications requiring high efficiency and a compact solution size. This converter integrates a control IC and an inductor in a single package, simplifying the design process and reducing the overall footprint on the PCB.

Applications:

  • Power management in IoT devices
  • Point-of-load regulation in industrial equipment
  • Voltage regulation in wearable electronics
  • Powering microcontrollers and microprocessors
  • Battery-powered applications

Features:

  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage: 2.8V (fixed)
  • Output Current: Up to 600mA
  • Oscillation Frequency: 3.0MHz
  • Integrated Inductor: Simplifies design and reduces component count
  • Synchronous Rectification: High efficiency conversion
  • Low Quiescent Current: Contributes to extended battery life
  • Soft-Start Function: Prevents inrush current during startup
  • Short Circuit Protection: Protects the converter and connected devices from damage
  • Overcurrent Protection: Limits the output current to a safe level
  • Thermal Shutdown Protection: Shuts down the converter if the temperature exceeds a safe limit
  • Compact Package: Small footprint for space-constrained applications

Benefits:

  • High Efficiency: The synchronous rectification topology ensures high efficiency, minimizing power loss and heat generation.
  • Small Footprint: The integrated inductor reduces the number of external components and allows for a smaller PCB footprint.
  • Simplified Design: The integrated solution simplifies the design process and reduces the time to market.
  • Reliable Operation: Built-in protection features such as short circuit protection, overcurrent protection, and thermal shutdown protection ensure reliable operation.
  • Extended Battery Life: Low quiescent current and high efficiency contribute to extended battery life in portable applications.
  • Stable Output Voltage: The converter provides a stable and regulated output voltage, ensuring proper operation of connected devices.

Additional Details:

The XC9216A28CMR utilizes a PWM (Pulse Width Modulation) control scheme to regulate the output voltage. The device is available in a compact CL-2025 package. Its high switching frequency allows for the use of small external capacitors, further reducing the solution size. The converter is RoHS compliant and halogen-free. This DC/DC converter is an excellent choice for applications requiring a high-performance, compact, and efficient power solution.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8861 $66.0135
75+ $1.5477 $116.0775
120+ $1.4992 $179.9040
160+ $1.4507 $232.1120
210+ $1.4022 $294.4620
280+ $1.2578 $352.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess