The XC9221D095MR is a synchronous step-down DC/DC converter developed by Torex Semiconductor Ltd. It's engineered for applications needing efficient and compact voltage regulation, utilizing a PWM control method to maintain stability across varying input voltages and load currents.
Applications:
- Wearable Electronics: Used in smartwatches, fitness trackers, and similar portable devices.
- Internet of Things (IoT): Ideal for powering low-power sensors and communication modules.
- Mobile Devices: Found in smartphones and tablets for voltage regulation.
- Portable Consumer Electronics: Powers devices such as handheld gaming consoles and digital cameras.
- Microcontroller Power Supplies: Provides a stable voltage source for microcontroller-based systems.
Features:
- Synchronous Rectification: Increases efficiency by reducing power loss during switching operations.
- PWM Control Circuit: Delivers stable output voltage regulation with rapid transient response.
- Low Quiescent Current: Minimizes power consumption during standby mode.
- Integrated Power MOSFETs: Streamlines circuit design and reduces the quantity of external components needed.
- Compact Package: Available in small packages suitable for applications where space is limited.
- Wide Input Voltage Range: Functions across a broad range of input voltage levels.
- High Output Voltage Accuracy: Ensures a precise and stable output voltage supply.
- Overcurrent Protection: Protects the converter and load from damage due to excessive current draw.
Benefits:
- High Efficiency: Lowers power loss and prolongs battery life in portable devices.
- Stable Voltage Regulation: Guarantees reliable operation of connected devices.
- Small Form Factor: Enables compact designs in applications with limited space.
- Simplified Design: Decreases the need for numerous external components.
- Protective Measures: Prevents damage to both the converter and the load.
- Extended Battery Life: Low quiescent current helps to achieve longer run times in battery-powered setups.
Additional Details:
The XC9221D095MR usually operates at a high switching frequency, enabling the use of smaller external components like inductors and capacitors. This DC/DC converter typically includes soft-start functionality to limit inrush current during startup, along with thermal shutdown to protect the device from overheating. The '095' designation likely denotes an output voltage of approximately 0.95V, but the specific value must be confirmed via the manufacturer's datasheet. It’s generally available in small surface-mount packages, such as DFN or QFN. The manufacturer's datasheet provides comprehensive electrical specifications, including input voltage range, output current capacity, and efficiency graphs under various load scenarios. The 'D' likely indicates a different feature or specification from the 'B' variant, such as different control mode or protection setting. Consult the datasheet for details.