The MCP1804T-3302I/OT is a high-performance, low dropout voltage regulator (LDO) from Microchip Technology, designed to deliver a fixed output voltage of 3.3V with an input voltage range from 2.7V to 5.5V. This makes it an ideal choice for battery-operated devices and portable applications where efficient power management is crucial.
Key Features
- Output Voltage: The device provides a stable 3.3V output, which is essential for consistent device performance.
- High Current Output: With an ability to supply up to 150mA of output current, it can easily power a wide range of components.
- Low Dropout Voltage: The LDO's low dropout voltage ensures minimal voltage loss between the input and output, leading to efficient power usage.
- Stable Operation: The MCP1804T-3302I/OT is stable with ceramic output capacitors, ensuring reliable performance over various conditions.
- Temperature Range: It operates over the industrial temperature range of -40°C to +85°C, suitable for harsh environments.
- Package: The device comes in a compact SOT-23-5 package, which is perfect for space-constrained applications.
Applications
The MCP1804T-3302I/OT LDO regulator is versatile and can be used in a variety of applications, including:
- Battery-powered devices
- Portable electronic equipment
- Microcontroller power supplies
- Smart cards and RFID systems
- Wearable technology
Quality and Reliability
Microchip Technology is known for its commitment to quality and reliability, and the MCP1804T-3302I/OT is no exception. It incorporates current limit and over-temperature protection features that safeguard the device and the application it powers. The robust design ensures that the LDO regulator delivers consistent performance, making it a reliable choice for designers and engineers.
For detailed specifications, application notes, and additional resources, visit the Microchip Technology official website or consult the MCP1804T-3302I/OT datasheet.