The XC9235C21CER is a synchronous step-down DC-DC converter manufactured by Torex Semiconductor Ltd. It is designed for applications requiring high efficiency and a compact solution. This converter integrates a control IC and a MOSFET, enabling a small footprint and simplifying circuit design. The device operates at a high switching frequency, contributing to its small size and excellent transient response.
Applications
- Power management in portable devices
- Point-of-load regulation
- Battery-powered equipment
- Wearable technology
- IoT devices
Features
- Synchronous rectification for high efficiency
- Integrated control IC and MOSFET
- High switching frequency
- Small package size
- Input voltage range: 2.5V to 5.5V
- Output voltage: 2.1V (fixed)
- Output current: Up to 600mA
- Short circuit protection
- Overcurrent protection
- Thermal shutdown protection
- Soft-start function
Benefits
- High Efficiency: Synchronous rectification minimizes power loss, extending battery life in portable applications.
- Compact Design: Integration of control IC and MOSFET reduces board space requirements.
- Simplified Design: Fewer external components are needed, streamlining the design process.
- Reliable Operation: Built-in protection features ensure stable and reliable performance.
- Excellent Transient Response: The high switching frequency allows for quick response to load changes.
The XC9235C21CER is available in a small package, making it suitable for space-constrained applications. Its wide input voltage range and comprehensive protection features make it a versatile solution for various power management needs. The internal soft-start function reduces inrush current during startup, preventing voltage dips and ensuring a smooth power-up sequence.