EN
  • EN
  • DE

015AZ12-Y(TPL3,F)

Part No 015AZ12-Y(TPL3,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107601-015AZ12-Y(TPL3,F)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 015AZ12-Y(TPL3,F) CAD Model

Description

The 015AZ12-Y(TPL3,F) is a Zener diode manufactured by Toshiba Semiconductor and Storage. This diode is designed to provide a stable reference voltage for various electronic circuits.

Applications:

  • Voltage regulation: Used in power supplies and voltage regulators to maintain a constant output voltage despite variations in input voltage or load current.
  • Overvoltage protection: Employed to protect sensitive electronic components from damage caused by voltage spikes or surges.
  • Clipping circuits: Utilized to limit the voltage of a signal to a specific level, preventing it from exceeding a predetermined threshold.
  • Wave shaping: Used in circuits to modify the shape of waveforms, such as creating square waves from sine waves.
  • Reference voltage generation: Provides a stable reference voltage for analog-to-digital converters (ADCs) and other precision circuits.

Features:

  • Precise Zener Voltage: Offers a tightly controlled Zener voltage for accurate voltage regulation and protection.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction, ensuring efficient operation.
  • High Surge Current Capability: Can withstand high surge currents without damage, providing robust overvoltage protection.
  • Stable Temperature Coefficient: Maintains stable performance over a wide range of temperatures.
  • Compact Package: Typically available in a small package for efficient board space utilization.

Benefits:

  • Stable Voltage Reference: Provides a consistent and reliable voltage reference for critical circuits.
  • Effective Overvoltage Protection: Protects electronic components from damage due to voltage spikes or surges.
  • Improved Circuit Performance: Enhances the performance and stability of voltage regulation and protection circuits.
  • Versatile Usage: Suitable for various applications requiring a stable voltage reference or overvoltage protection.
  • Space-Saving Design: Compact package allows for high-density mounting, saving valuable board space.

Additional Details:

The 015AZ12-Y(TPL3,F) is commonly found in power supplies, voltage regulators, and other electronic circuits requiring a stable voltage reference or overvoltage protection. Its key specifications include the Zener voltage, reverse leakage current, and surge current capability. Proper heat sinking might be required, depending on the application and operating conditions, to ensure reliable operation and prevent thermal runaway.

You May Also Be Interested in

TE Connectivity
CONN ZSFP+ CAGE 1X2 PRESSFIT R/A / Position zSFP+ Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
Microchip Technology
DIODE ZENER 120V 1.5W DO213AB / Zener Diode 120 V 1.5 W ±5% Surface Mount DO-213AB
Need more? Email Us
Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Sumitomo Electric
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
Mag45 - RJ45 with Integrated Magnetics
Lowest to $87.5875
Rochester Electronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess