EN
  • EN
  • DE

02DZ3.3-Z(TPH3)

Part No 02DZ3.3-Z(TPH3)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Zener Voltage 3.375 V
Win Source Part Number 1033574-02DZ3.3-Z(TPH3)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 02DZ3.3-Z(TPH3) CAD Model

Description

The 02DZ3.3-Z(TPH3) is a Zener diode manufactured by Toshiba Semiconductor and Storage. This diode is designed to provide a stable reference voltage or overvoltage protection in various electronic circuits.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection for sensitive components
  • Clipping and clamping circuits
  • Signal conditioning circuits
  • Reference voltage generation

Features

  • Zener Voltage: 3.3V (Nominal)
  • Package: TPH3 (Surface Mount Device)
  • High surge current capability
  • Low reverse leakage current

Benefits

  • Provides stable and precise voltage regulation.
  • Protects circuits from damage due to voltage spikes.
  • Compact size for space-saving designs.
  • High reliability in various operating conditions.

Additional Details

The 02DZ3.3-Z(TPH3) Zener diode offers a stable breakdown voltage of 3.3V, making it suitable for applications requiring a fixed voltage reference. The TPH3 package is a small surface mount package, which is ideal for compact circuit designs. The diode's high surge current capability ensures that it can withstand transient voltage spikes without being damaged. The low reverse leakage current minimizes power loss and improves overall circuit efficiency.

When using the 02DZ3.3-Z, it is important to consider the power dissipation rating to prevent overheating. The datasheet provides detailed information on the diode's electrical characteristics, thermal resistance, and package dimensions. Proper heat sinking may be required for high-power applications. The diode should be operated within its specified temperature range to ensure reliable performance.

The Zener voltage tolerance and temperature coefficient of the Zener voltage also needs to be considered when using this diode for applications where precision is critical. It's always recommended to consult the device's datasheet to understand specific parameters and recommendations for its use.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess