EN
  • EN
  • DE
  • IT

1SS361,LF

Part No 1SS361,LF
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 743519-1SS361,LF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SS361,LF CAD Model

Description

The Toshiba 1SS361,LF is a high-speed switching diode designed for various high-frequency and general switching applications. It is commonly used in circuits where fast switching and low forward voltage drop are required.

Applications:

  • High-Speed Switching: Used in high-speed switching circuits, such as inverters and converters, where fast switching times are critical.
  • Signal Detection: Employed in signal detection circuits to detect and process high-frequency signals.
  • Voltage Clamping: Used for voltage clamping to protect sensitive components from overvoltage conditions.
  • Rectification: Functions as a rectifier in low-power AC-to-DC conversion circuits.

Features:

  • High-Speed Switching: Offers fast reverse recovery time for efficient high-speed switching.
  • Low Forward Voltage Drop: Provides a low forward voltage drop for minimal power loss and efficient operation.
  • Small Package Size: Available in a small surface-mount package for compact circuit designs.
  • High Reliability: Designed for high reliability and stable performance in various operating conditions.

Benefits:

  • Efficient Switching: Fast switching speed ensures efficient operation in high-frequency circuits.
  • Minimal Power Loss: Low forward voltage drop reduces power loss and improves circuit efficiency.
  • Compact Design: Small package size allows for compact and space-saving circuit designs.
  • Reliable Performance: Offers reliable and stable performance in various operating conditions, ensuring consistent circuit operation.

Additional Details:

The Toshiba 1SS361,LF diode typically features a forward voltage (VF) of around 0.4V to 0.5V at a forward current (IF) of 100mA to 200mA. The reverse recovery time (trr) is typically in the nanosecond range, making it suitable for high-frequency switching applications. The reverse voltage (VR) is typically around 80V. It is commonly packaged in a small surface-mount package such as SOD-323 or similar. This diode is often used in applications requiring a balance between switching speed, forward voltage drop, and size. Its low forward voltage drop and fast switching characteristics make it suitable for a variety of signal processing and power management applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7892 $67.0820
200+ $0.6481 $129.6200
310+ $0.6274 $194.4940
430+ $0.6067 $260.8810
555+ $0.5873 $325.9515
740+ $0.5265 $389.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess