EN
  • EN
  • DE

1SV160

Part No 1SV160
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description VARIABLE CAPACITANCE DIODE (AFC APLICATION FOR FM RECEIVER)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1122787-1SV160
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SV160 CAD Model

Description

The Toshiba 1SV160 is a varactor diode, also known as a variable capacitance diode. It is designed for use in electronic tuning applications, where its capacitance can be varied by changing the reverse voltage applied to it. This makes it suitable for use in voltage-controlled oscillators (VCOs), frequency modulators, and other circuits where variable capacitance is required.

Applications:

  • Voltage-Controlled Oscillators (VCOs): Used to generate signals with frequencies controlled by an input voltage.
  • Frequency Modulation (FM) Circuits: Employed to modulate the frequency of a carrier signal.
  • Electronic Tuning Systems: Utilized in radio and television tuners to select different frequencies.
  • Automatic Frequency Control (AFC) Circuits: Used to stabilize the frequency of an oscillator.
  • Parametric Amplifiers: Applied to amplify signals using the variable capacitance property.

Features:

  • Variable Capacitance: Capacitance varies with applied reverse voltage.
  • High Tuning Ratio: Provides a wide range of capacitance variation for precise tuning.
  • Low Series Resistance: Minimizes losses in the circuit.
  • Small Package Size: Allows for compact circuit designs.
  • High Reliability: Ensures stable performance under various operating conditions.

Benefits:

  • Precise Frequency Control: Enables accurate tuning in various electronic systems.
  • Wide Tuning Range: Provides flexibility in frequency selection.
  • Improved Efficiency: Low series resistance minimizes power losses.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Enhanced Stability: Ensures consistent performance over a wide range of operating conditions.

Additional Details:

The Toshiba 1SV160 varactor diode is typically packaged in a small SOT-23 or similar surface-mount package, making it easy to integrate into modern circuit boards. It is designed to operate within specific voltage and capacitance ranges, as specified in the datasheet. The diode's high tuning ratio is crucial for applications where a wide range of frequency variation is required. The low series resistance minimizes power dissipation, contributing to improved energy efficiency. This makes the 1SV160 a reliable and efficient choice for a wide range of electronic tuning applications.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess