EN
  • EN
  • DE
  • IT

1SV308,L3F

Part No 1SV308,L3F
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Diodes
Description RF DIODE PIN 30V ESC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Toshiba Semiconductor and Storage
Package Tape & Reel
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 30V
Current - Max 50 mA
Capacitance @ Vr, F 0.5pF @ 1V, 1MHz
Resistance @ If, F 1.5Ohm @ 10mA, 100MHz
Temperature Range - Operating 125°C (TJ)
Package / Case SC-79, SOD-523
Supplier Device Package ESC
Base Product Number 1SV308
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 854473-1SV308,L3F
Ultra Librarian 3D Model Ultra Librarian 1SV308,L3F CAD Model

Description

The 854473-1SV308,L3F is a PIN - Single diode designed for RF applications.

  • Current Rating: 50 mA
  • Peak Reverse Voltage: 30V
  • Capacitance: 0.5pF @ 1V and 1MHz
  • Resistance: 1.5Ohm @ 10mA and 100MHz
  • Package/Case Type: SC-79, SOD-523
  • Supplier: Toshiba Semiconductor and Storage
  • Product Status: Active
  • Operating Temperature: 125°C (TJ)
  • ECCN: EAR99

You May Also Be Interested in

M/A-Com Technology Solutions
PIN Diode Chips | RF DIODE PIN 250V DIE
Lowest to $4.3490
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $13.0201
Broadcom Limited
Surface Mount RF PIN Low Distortion Attenuator Diodes | RF DIODE PIN 100V SOT23-3
Lowest to $2.0333
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0389
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $3.0503
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
Vishay
DIODE RF PIN 30V 50MA MINIMELF
Lowest to $0.2264
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2427
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.3608

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3594 $61.1730
105+ $1.1157 $117.1485
165+ $1.0811 $178.3815
225+ $1.0464 $235.4400
290+ $1.0106 $293.0740
385+ $0.9067 $349.0795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess