EN
  • EN
  • DE

2SA1225-O(Q)

Part No 2SA1225-O(Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description Trans GP BJT PNP 160V 1.5A 3-Pin(2+Tab) New PW-Mold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 160 V
Lead Free Yes
RoHS Compliant
Win Source Part Number 1020404-2SA1225-O(Q)
Categories RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1225-O(Q) CAD Model

Description

The 2SA1225-O(Q) is a silicon PNP epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is primarily designed for high-frequency amplifier applications, particularly in the VHF and UHF bands.

Applications

  • High-frequency amplifiers (VHF, UHF)
  • Oscillator circuits
  • Mixer stages in communication equipment
  • RF front-end circuits
  • High-speed switching applications

Features

  • High Transition Frequency: fT = 1.0 GHz (typ.)
  • Low Noise Figure: NF = 2.5 dB (typ.) at 500 MHz
  • High power gain
  • Excellent linearity
  • PNP Silicon Epitaxial Planar Transistor

Benefits

  • Enables efficient high-frequency amplification with low noise.
  • Suitable for sensitive receiver applications.
  • Enhances the performance of RF communication systems.
  • Provides reliable and stable operation.
  • Improved signal quality in RF applications.

Additional Details

The 2SA1225-O(Q) typically comes in a small signal package suitable for surface mounting. It is designed to operate within specific voltage and current ranges as detailed in the official Toshiba datasheet. Key specifications include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PC). Careful consideration of thermal management is important for maintaining device reliability. The 'O' in the part number often denotes a specific gain rank.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess