EN
  • EN
  • DE

2SA1264

Part No 2SA1264
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description SILICON PNP TRIPLE DIFFUSED TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1124390-2SA1264
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1264 CAD Model

Description

The 2SA1264 is a silicon PNP epitaxial planar transistor manufactured by Toshiba. It is designed for use in audio amplifier applications, particularly in the output stages of high-fidelity audio equipment. Known for its high power handling capability and excellent linearity, it provides high-quality audio amplification.

Applications

  • Audio Amplifiers: Used in the output stages of audio amplifiers to deliver high-power audio signals.
  • Power Amplifiers: Suitable for power amplification in various audio equipment.
  • High-Fidelity Audio Equipment: Employed in high-quality audio systems requiring low distortion and high power output.
  • Driver Stages: Used to drive loudspeakers in audio systems.
  • Audio Output Stages: Suitable for output stages requiring high linearity and power handling.

Features

  • High Power Handling: Capable of handling significant power, making it suitable for output stages.
  • Excellent Linearity: Provides minimal distortion, ensuring high-quality audio amplification.
  • High Collector Current: Can handle a substantial amount of collector current.
  • Epitaxial Planar Structure: Offers enhanced performance and reliability.
  • PNP Transistor: A PNP transistor that complements NPN transistors in circuit designs.

Benefits

  • High-Quality Audio Output: Delivers high-fidelity audio signals with minimal distortion.
  • Increased Audio Power: Provides sufficient power for driving loudspeakers effectively.
  • Enhanced Audio System Performance: Boosts the overall performance and quality of audio systems.
  • Reliable Operation: Ensures consistent and reliable performance in demanding audio applications.
  • Improved Sound Clarity: Minimizes distortion for clearer and more accurate audio reproduction.

Technical Specifications

The 2SA1264 features a collector-emitter voltage (VCEO) of -160V, a collector current (IC) of -1.5A, and a power dissipation (PC) of 20W. It offers excellent linearity and high power handling capabilities. The transistor is commonly available in a through-hole package.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess