EN
  • EN
  • DE

2SA1452A

Part No 2SA1452A
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description TRANSISTOR (HIGH SPEED, HIGH CURRENT SWITCHING APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1124459-2SA1452A
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1452A CAD Model

Description

The 2SA1452A is a PNP epitaxial silicon transistor designed for high-voltage switching and amplifier applications. Manufactured by Toshiba, it boasts excellent linearity and high breakdown voltage, making it suitable for use in a variety of consumer and industrial electronic devices. The transistor is designed to offer low saturation voltage and high current gain, enabling efficient and reliable performance in power amplifier and switching circuits.

Applications

  • Power Amplifiers: Used in audio power amplifiers to provide high-quality amplification with minimal distortion.
  • Switching Regulators: Employed in switching regulators for efficient voltage conversion and regulation.
  • Motor Control Circuits: Incorporated in motor control circuits for precise control of motor speed and torque.
  • High-Voltage Inverters: Utilized in high-voltage inverters for converting DC voltage to AC voltage.
  • Linear Regulators: Integrated in linear regulators for stable and accurate voltage regulation.

Features

  • High Breakdown Voltage (VCEO): Features a high collector-emitter breakdown voltage, ensuring reliable operation in high-voltage circuits.
  • High Current Gain (hFE): Offers high current gain, enabling efficient amplification and switching performance.
  • Low Saturation Voltage (VCE(sat)): Exhibits low saturation voltage, minimizing power dissipation and improving efficiency.
  • Excellent Linearity: Provides excellent linearity, ensuring minimal distortion in amplifier applications.
  • Epitaxial Silicon Transistor: Designed with epitaxial silicon technology for enhanced performance and reliability.

Benefits

  • Improved Amplifier Performance: High linearity and current gain enhance amplifier performance and signal quality.
  • Enhanced Switching Efficiency: Low saturation voltage improves switching efficiency and reduces power dissipation.
  • Increased System Reliability: High breakdown voltage ensures reliable operation in high-voltage environments.
  • Simplified Circuit Design: High current gain simplifies circuit design and reduces the number of components required.
  • Stable Performance: Epitaxial silicon technology ensures stable and reliable performance over a wide range of operating conditions.

Additional Details

The 2SA1452A is typically available in a through-hole package, facilitating easy mounting on printed circuit boards. It is designed to operate over a wide temperature range, making it suitable for various operating environments. The transistor is RoHS compliant, ensuring that it meets environmental standards for hazardous substance control. It should be handled with care to prevent electrostatic discharge damage. Always refer to the manufacturer's datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess