EN
  • EN
  • DE

2SC3298B-Y

Part No 2SC3298B-Y
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 200V 1.5A 3-Pin(3+Tab) 2-10L1A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 155704-2SC3298B-Y
Popularity Low
Supply and Demand Status Balance
Family Name 2SC3298B-Y
Introduction Date August 01, 2000
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 2SC3298B-Y CAD Model

Description

Product Overview

The 2SC3298B-Y is a premium NPN transistor recognized for its versatility and high-gain features. Equipped with a strong frequency response, it supports a broad range of applications extending from consumer electronics to advanced industrial equipment, emphasizing both creativity and functionality.

Features and Benefits

  • High Gain: Delivers superior amplification, a benefit in numerous audio and RF applications.
  • Wide Frequency Range: Ensures excellent performance across a wide spectrum, reaching up to 100 MHz.
  • Durability and Reliability: Built to last, offering long-term reliability in various conditions and applications.
  • High Power Capacity: Capable of handling substantial power levels required for demanding tasks.

Applications and Projects

  • Consumer Electronics: Frequently employed in gadgets requiring efficient signal amplification.
  • RF Applications: Suitable for use in RF amplification circuits in broadcasting and telecommunications.
  • Industrial Controls: Integral to industrial control systems demanding precise electronic control.
  • Home Audio Systems: Enhances sound systems, providing superior audio output.

Additional Information

The 2SC3298B-Y is designed to meet the rigorous demands of both burgeoning and established technologies, offering a reliable component for both expansive projects and delicate electronic devices. Its wide frequency response and high gain make it ideal for diverse applications that require precise control and high-quality amplification. By integrating the 2SC3298B-Y into your systems, you unlock advanced possibilities in both functionality and creative application, ensuring top-tier fidelity and reliability across the board.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess