EN
  • EN
  • DE

2SC3619

Part No 2SC3619
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description NPN TRIPLE DIFFUSED TYPE (HIGH VOLTAGE SWITCHING AND AMPLIFIER, COLOR TV HORIZONTAL DRIVER, COLOR TV CHROMA OUTPUT APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 155896-2SC3619
Popularity Medium
Supply and Demand Status Sufficient
Family Name 2SC3619
Introduction Date October 03, 1997
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC3619 CAD Model

Description

Overview

The 2SC3619 is a high-performance NPN Bipolar Junction Transistor (BJT), designed to deliver reliable and efficient amplification with low noise characteristics. This component is a preferred choice for applications requiring amplification of low frequency signals due to its superior electrical performance and robust construction.

Features and Benefits

  • High Voltage Handling: Designed to handle a collector-emitter voltage up to 120V, the 2SC3619 is suited for high-voltage applications, providing significant versatility across different projects.
  • Low Noise Amplification: Ensures minimal distortion in audio and RF signal amplification, making it ideal for precision applications.
  • Efficient Thermal Management: Built to operate optimally at higher temperatures with effective heat dissipation, enhancing durability and lifespan.
  • Compact Package: Comes in a TO-92 package that facilitates easy integration into electronic circuits, saving space on PCB designs.

Applications

  • Audio Amplifiers: Due to its low noise feature, it is extensively used in audio amplifying circuits where sound clarity is paramount.
  • Radio Frequency Amplification: Suitable for RF applications involving signal boosting for transmitters and receivers.
  • Signal Processing: Applied in various signal processing circuits that necessitate clean and noise-free signal enhancement.
  • Consumer Electronics: Integrated into televisions and radios for signal amplification purposes.

Additional Details

The 2SC3619 is recognized for its high forward current gain and low saturation voltage, which contribute to its energy-efficient operation. Its popularity also stems from its reliable performance in varying environmental conditions, ensuring consistent results in both commercial and industrial settings. Despite being compact, it provides robust amplification capability without sacrificing performance or efficiency.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9792 $59.7504
29+ $4.0864 $118.5056
44+ $3.9582 $174.1608
61+ $3.8311 $233.6971
78+ $3.7029 $288.8262
105+ $3.3195 $348.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess