EN
  • EN
  • DE

2SC4116SU-Y,LF(

Part No 2SC4116SU-Y,LF(
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1231Rohs
Reference case SOT-323
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 728891-2SC4116SU-Y,LF(
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4116SU-Y,LF( CAD Model

Description

The 2SC4116SU-Y is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for use in low-noise amplifier applications, particularly in VHF band. Its key features include a low noise figure and high gain, making it ideal for amplifying weak signals in communication and measurement equipment.

Applications:

  • Low-Noise Amplifiers (LNA): Used in LNA circuits to amplify weak signals with minimal added noise.
  • VHF Amplifiers: Employed in VHF (Very High Frequency) amplifiers for signal amplification.
  • Communication Receivers: Utilized in the front-end stages of communication receivers to amplify incoming signals.
  • Measurement Equipment: Used in sensitive measurement equipment requiring low-noise amplification.
  • RF Preamplifiers: Found in RF preamplifiers to boost signal levels before further processing.

Features:

  • Low Noise Figure: Exhibits an exceptionally low noise figure, minimizing noise in sensitive amplification stages.
  • High Gain: Provides high current gain, enabling effective amplification of weak signals.
  • High Transition Frequency: Features a high transition frequency (fT), ensuring efficient operation at VHF frequencies.
  • Epitaxial Planar Structure: Offers excellent high-frequency characteristics and reliability.
  • NPN Transistor: An NPN transistor configuration suitable for low-noise amplifier applications.

Benefits:

  • Low-Noise Amplification: Minimizes noise, improving the signal-to-noise ratio in communication and measurement systems.
  • Efficient High-Frequency Operation: High transition frequency enables efficient amplification at VHF frequencies.
  • Reliable Performance: The epitaxial planar structure provides stable and reliable operation.
  • Versatile Application: Suitable for a wide range of low-noise amplifier applications.
  • Compact Design: Allows for creation of compact and efficient low-noise amplification circuits.

Additional Details:

The 2SC4116SU-Y typically comes in a small surface mount package, such as SOT-23. Key specifications include a collector-emitter voltage (VCEO) rating suitable for low-voltage applications, a collector current (IC) rating indicating its current handling capability, and a power dissipation rating that determines the maximum power it can safely dissipate. The 'Y' suffix and 'LF(' likely denote specific gain characteristics and lead-free compliance, respectively. Always consult the official Toshiba datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess