EN
  • EN
  • DE

2SC4210-Y(TE85L,F)

Part No 2SC4210-Y(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description Trans GP BJT NPN 30V 0.8A 3-Pin TO-236 Mod T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1037143-2SC4210-Y(TE85L,F)
Categories RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC4210-Y(TE85L,F) CAD Model

Description

The 2SC4210-Y(TE85L,F) is a silicon NPN epitaxial planar RF transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in a variety of high-frequency amplifier and oscillator applications. The 'Y' in the part number likely denotes a specific gain classification. The (TE85L,F) suffix indicates the packaging and lead-free status of the component.

Applications:

  • RF Amplifiers: Used as a low-noise amplifier (LNA) in radio frequency receiver circuits to boost weak signals while minimizing added noise.
  • Oscillators: Implemented in oscillator circuits to generate stable high-frequency signals.
  • Mixers: Used in mixer circuits to convert signals from one frequency to another.
  • Communication Equipment: Found in various communication devices, including wireless transmitters, receivers, and transceivers.
  • High-Frequency Amplification: Suitable for general-purpose high-frequency amplification applications.

Features:

  • NPN Epitaxial Planar Structure: Provides excellent high-frequency performance and low noise characteristics.
  • High Transition Frequency (fT): Offers a high transition frequency for effective amplification at high frequencies.
  • Low Noise Figure: Delivers a low noise figure, making it ideal for low-noise amplifier applications.
  • High Power Gain: Provides high power gain for efficient signal amplification.
  • Lead-Free Package: Compliant with RoHS standards for environmental protection.

Benefits:

  • Improved Receiver Sensitivity: Enables improved receiver sensitivity in communication systems by amplifying weak signals with minimal added noise.
  • Stable Oscillation: Provides stable and reliable oscillation in oscillator circuits.
  • Efficient Frequency Conversion: Facilitates efficient frequency conversion in mixer circuits.
  • High-Performance Amplification: Delivers high-performance amplification in a variety of high-frequency applications.
  • Environmentally Friendly: Compliant with RoHS standards, reducing the environmental impact of electronic devices.

Technical specifications for the 2SC4210-Y(TE85L,F) include its collector-emitter voltage (VCEO), collector current (IC), power dissipation (PC), and transition frequency (fT). These parameters are detailed in the manufacturer's datasheet. Proper biasing and impedance matching are crucial for optimal performance. The transistor is typically mounted on a PCB and connected to the circuit using soldering techniques. The TE85L package refers to a specific tape and reel packaging for automated assembly.

You May Also Be Interested in

NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess