EN
  • EN
  • DE

2SC4738-Y

Part No 2SC4738-Y
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description Audio Frequency General Purpose Amplifier Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1125762-2SC4738-Y
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC4738-Y CAD Model

Description

The 2SC4738-Y is an NPN epitaxial planar silicon transistor manufactured by Toshiba Semiconductor and Storage. It is designed for low-noise amplifier applications in VHF and UHF bands. Its primary feature is its low noise figure and high gain at high frequencies, making it suitable for sensitive receiver front-ends and high-performance amplifier designs.

Applications

  • Low-noise amplifiers (LNA)
  • VHF/UHF receivers
  • RF front-end amplifiers
  • Oscillator circuits
  • Communication equipment

Features

  • Low noise figure
  • High gain
  • High transition frequency
  • Small signal amplifier
  • Surface mount package (typically SOT-23)

Benefits

  • Improved signal sensitivity: The extremely low noise figure allows amplification of very weak signals without adding significant noise, maximizing receiver sensitivity.
  • Increased signal strength: High gain ensures a strong amplified output signal, improving overall system performance.
  • Suitable for high-frequency applications: High transition frequency enables efficient operation in VHF and UHF frequency bands.
  • Compact design: The small surface mount package allows for high-density circuit designs, minimizing board space.
  • Reliable performance: Toshiba's established manufacturing process ensures consistent and dependable performance.

Additional Details

The 2SC4738-Y is specifically designed for low-noise, high-gain amplification at VHF and UHF frequencies. The "Y" suffix typically designates a specific gain classification. The device's performance is highly dependent on proper biasing and impedance matching. The datasheet provides detailed specifications on DC and AC characteristics, noise figure, gain, and maximum ratings. The small surface mount package facilitates automated assembly and reduces parasitic inductances and capacitances, which is critical at high frequencies. The high transition frequency (fT) indicates the upper frequency limit for useful gain. To achieve optimal low-noise performance, the transistor should be biased in its optimal operating point, as specified in the datasheet. Input and output matching networks are often required to maximize gain and minimize noise figure. Proper care should be taken to prevent electrostatic discharge (ESD) damage during handling and assembly.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.8743 $77.6229
6+ $21.2312 $127.3872
9+ $20.5671 $185.1039
12+ $19.9041 $238.8492
16+ $19.2400 $307.8400
21+ $17.2499 $362.2479
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess