EN
  • EN
  • DE
  • IT

2SC5065-O(TE85L,F)

Part No 2SC5065-O(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description TRANS RF NPN 12V 1MHZ USM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Frequency - Transition 7GHz
Noise Figure (dB Typ @ f) 1dB @ 500MHz
Maximum Power Dissipation 100mW
Typical Gain (hFE) (Min) 80 @ 10mA, 5V
Maximum Current Collector 30mA
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package USM
Win Source Part Number 097809-2SC5065-O(TE85L,F)
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC5065-O(TE85L,F) CAD Model

Description

Overview of 2SC5065-O(TE85L,F)

The 2SC5065-O(TE85L,F) stands out as a top-tier NPN transistor designed for high-output and precision applications. It combines high-frequency performance with steadfast reliability, making it an essential component in sophisticated electronic assemblies.

Features and Benefits

  • Exceptional Frequency Response: Ideal for high-speed operations, providing superior performance in dynamic environments.
  • High Current and Voltage Capacities: Suitable for demanding applications that need higher power throughput.
  • Efficient Heat Dissipation: Maintains performance integrity through effective thermal management systems.
  • Comprehensive Design Adaptability: Can be seamlessly integrated into existing and newly developed circuit configurations.
  • Long-Lasting Performance: Proven durability ensures longevity in continuous use cases and high-stress environments.

Applications and Projects

The 2SC5065-O(TE85L,F) is employed in various sectors such as:

  • Advanced Robotics
  • Aerospace Electronic Systems
  • Microwave Frequency Equipment
  • Precision Instrumentation
  • LED Lighting Controls

Additional Details

This component is engineered to stringent quality controls, promising consistency in high-stakes electronic settings. Its adaptability and robust performance make it a first-rate choice for engineers prioritizing accuracy and reliability. The 2SC5065-O(TE85L,F) is a critical asset in both commercial and specialized technological advancements.

You May Also Be Interested in

Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
M/A-Com Technology Solutions
RF TRANS NPN 70V / RF Transistor NPN 70V 6A 75W Chassis Mount
Need more? Email Us
Microsemi Corporation
TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
Microsemi Corporation
TRANSISTOR
Need more? Email Us
Microsemi Corporation
TRANS NPN 15V 200MA
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess