EN
  • EN
  • DE
  • IT

2SC5085-Y

Part No 2SC5085-Y
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description TOSHIBA Transistor Silicon NPN Epitaxial Planar Type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1125842-2SC5085-Y
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC5085-Y CAD Model

Description

The 2SC5085-Y is an NPN silicon bipolar RF transistor manufactured by Toshiba Semiconductor and Storage. It is designed for high-frequency amplification, typically in VHF and UHF applications such as low-noise amplifiers and oscillators. The 'Y' designation likely indicates a specific hFE (current gain) range or other electrical characteristic.

Applications

  • VHF/UHF low-noise amplifiers
  • RF oscillators
  • Mixers in communication equipment
  • High-frequency front-end circuits

Features

  • High transition frequency (fT): Enables operation at high frequencies.
  • Low noise figure: Minimizes added noise during amplification.
  • High gain: Provides significant signal amplification.
  • NPN silicon construction: Ensures robust and reliable performance.
  • Small package: Facilitates compact circuit designs.

Benefits

  • Enhanced receiver sensitivity: The low noise figure improves the ability to detect weak signals.
  • Increased signal strength: The high gain ensures strong signal amplification.
  • Stable high-frequency operation: The high fT guarantees reliable performance in high-frequency circuits.
  • Compact circuit designs: The small package enables miniaturization.
  • Long-term reliability: The silicon construction provides dependable performance.

Additional Details

The 2SC5085-Y operates within specific collector-emitter voltage (VCEO), collector current (IC), and power dissipation limits. The transition frequency (fT) and noise figure (NF) are critical parameters for RF amplifier design. Proper impedance matching is crucial for optimal performance. Heat sinking might be required, depending on operating conditions. Refer to the datasheet for detailed electrical specifications and application notes.

You May Also Be Interested in

M/A-Com Technology Solutions
RF TRANS NPN 55V 211-11 / RF Transistor NPN 55V 20A 150W Chassis Mount 211-11, Style 2
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 10.5GHZ SOT143B
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
M/A-Com Technology Solutions
RF TRANS NPN 18V 211-11 / RF Transistor NPN 18V 20A 80W Chassis Mount 211-11, Style 2
Lowest to $130.5264
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
Micro Commercial Co
RF TRANS NPN 25V 650MHZ SOT-23
Need more? Email Us
Microsemi Corporation
RF TRANS PNP 30V 30MA UB
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.2101 $65.1310
755+ $0.1725 $130.2375
1,165+ $0.1670 $194.5550
1,600+ $0.1617 $258.7200
2,070+ $0.1562 $323.3340
2,775+ $0.1401 $388.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess